The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
The Apple Wireless Keyboard works with the Bluetooth option in your Mac to provide a cable-free way to interact with your system at a distance of up to 10 meters (33 feet). A robust 128-bit over-the-air encryption keeps sensitive information safe as it is being typed. Apple is the first to deliver intelligent software to prevent interference with Airport wireless networks without any performance degradation.
The
...
More>>>
full-size, yet compact wireless keyboard takes up very little space on the desktop and easily fits on a user’s lap.
It features 16-function keys, full numeric keypad, document navigation keys, and an inverted-T for quickly zipping up, down and sideways in a game or a spreadsheet. Conveniently located audio controls and the ability to eject optical media are also included. The Wireless Keyboard comes standard with 4 premium Energizer E2 Titanium AA batteries. An advanced power management systems that automatically switches to low power modes during periods of inactivity make sure you get the most from your batteries. An off switch allows you to conserve even more power when you know you’re going to be away from your system for an extended period.
<<<Less
Specs
Alternatives
Options
Input device
Connectivity technology
Bluetooth Wireless
Internal
The device is built in, or needs to be built in (Yes/No). No, means that the device is connected externally via wire or wireless.
Keyboard number of keys
109
Connectivity
I/O ports
An interface on a device to which you can connect another device.
1 x radio - Bluetooth
System requirements
Compatible operating systems
List of desktop operating systems tested as compatible with this product, including coined name and version